Oral-B logo

Oral-B PRO 2 2950N CrossAction Adult Rotating-oscillating toothbrush Pink, Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
366137
Info modified on:
03 Jun 2024, 14:56:19
Short summary description Oral-B PRO 2 2950N CrossAction Adult Rotating-oscillating toothbrush Pink, Black:

Oral-B PRO 2 2950N CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Pink, Black, 8800 movements per minute, 4 x 30 sec

Long summary description Oral-B PRO 2 2950N CrossAction Adult Rotating-oscillating toothbrush Pink, Black:

Oral-B PRO 2 2950N CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive. Weight: 390,7 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s). Quantity per pack: 2 pc(s), Master (outer) case width: 313 mm, Master (outer) case length: 364 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.