Oral-B Vitality 100 CrossAction, Adult, Rotating-oscillating toothbrush, White, 2 min, Battery, Built-in battery
Oral-B Vitality 100 CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Product color: White. Power source: Battery, Battery type: Built-in battery. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)