Oral-B logo

Oral-B PRO 600 Sensi Clean Adult Rotating-oscillating toothbrush Blue, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44852
Info modified on:
21 Jan 2020, 12:24:31
Short summary description Oral-B PRO 600 Sensi Clean Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 600 Sensi Clean, Adult, Rotating-oscillating toothbrush, Daily care, Blue, White, 2 min, Battery

Long summary description Oral-B PRO 600 Sensi Clean Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 600 Sensi Clean. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in. Width: 71 mm, Depth: 125 mm, Height: 235 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.