OPPO logo

OPPO A53 16,5 cm (6.5") Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89441
Info modified on:
16 Jul 2024, 11:44:47
Short summary description OPPO A53 16,5 cm (6.5") Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh Black:

OPPO A53 , 16,5 cm (6.5"), 4 GB, 64 GB, 13 MP, Android 10, Black

Long summary description OPPO A53 16,5 cm (6.5") Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh Black:

OPPO A53 . Display diagonal: 16,5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 460. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product color: Black. Weight: 186 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.