OPPO logo

OPPO Reno4 5G 16,3 cm (6.4") Dual SIM Android 10 USB Type-C 8 GB 128 GB 4020 mAh Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59934
Info modified on:
16 Jul 2024, 11:44:47
Short summary description OPPO Reno4 5G 16,3 cm (6.4") Dual SIM Android 10 USB Type-C 8 GB 128 GB 4020 mAh Blue:

OPPO Reno4 5G, 16,3 cm (6.4"), 8 GB, 128 GB, 48 MP, Android 10, Blue

Long summary description OPPO Reno4 5G 16,3 cm (6.4") Dual SIM Android 10 USB Type-C 8 GB 128 GB 4020 mAh Blue:

OPPO Reno4 5G. Display diagonal: 16,3 cm (6.4"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 765G. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4020 mAh. Product color: Blue. Weight: 183 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.