OPPO logo

OPPO A9 2020 16,5 cm (6.5") Dual SIM ColorOS 4G USB Type-C 4 GB 128 GB 5000 mAh Green

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18482
Info modified on:
14 Mar 2025, 15:47:25
Short summary description OPPO A9 2020 16,5 cm (6.5") Dual SIM ColorOS 4G USB Type-C 4 GB 128 GB 5000 mAh Green:

OPPO A9 2020 , 16,5 cm (6.5"), 4 GB, 128 GB, 48 MP, ColorOS, Green

Long summary description OPPO A9 2020 16,5 cm (6.5") Dual SIM ColorOS 4G USB Type-C 4 GB 128 GB 5000 mAh Green:

OPPO A9 2020 . Display diagonal: 16,5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 665. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: ColorOS. Battery capacity: 5000 mAh. Product color: Green. Weight: 195 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.