OPPO logo

OPPO A40 16,9 cm (6.67") Dual SIM Android 14 4G USB Type-C 4 GB 128 GB 5100 mAh Purple

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27057
Info modified on:
17 Jun 2025, 16:17:39
Short summary description OPPO A40 16,9 cm (6.67") Dual SIM Android 14 4G USB Type-C 4 GB 128 GB 5100 mAh Purple:

OPPO A40, 16,9 cm (6.67"), 4 GB, 128 GB, 50 MP, Android 14, Purple

Long summary description OPPO A40 16,9 cm (6.67") Dual SIM Android 14 4G USB Type-C 4 GB 128 GB 5100 mAh Purple:

OPPO A40. Display diagonal: 16,9 cm (6.67"), Display resolution: 1604 x 720 pixels. Processor frequency: 2,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 6s Gen 1. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 14. Battery capacity: 5100 mAh. Product color: Purple. Weight: 186 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.