OPPO Reno 4 Pro, 16,5 cm (6.5"), 12 GB, 256 GB, 48 MP, ColorOS 7.2, Black
OPPO Reno 4 Pro. Display diagonal: 16,5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 765G. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 7.2. Battery capacity: 4000 mAh. Product color: Black. Weight: 172 g