Opengear logo

Opengear ACM7004-2-LMR gateway/controller 10, 100, 1000 Mbit/s

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83656
Info modified on:
14 Mar 2024, 19:03:32
Short summary description Opengear ACM7004-2-LMR gateway/controller 10, 100, 1000 Mbit/s:

Opengear ACM7004-2-LMR, Rack mounting, 2 x 4G LTE blade, 800 MHz, 256 MB, DDR, 4032 MB

Long summary description Opengear ACM7004-2-LMR gateway/controller 10, 100, 1000 Mbit/s:

Opengear ACM7004-2-LMR. Mounting type: Rack mounting. Antenna type: 2 x 4G LTE blade. Processor frequency: 800 MHz, Internal memory: 256 MB, Internal memory type: DDR. Management protocols: HTTPS, SSH, Nagios NSCA, NRPE, SNMP, TFTP & FTP. Ethernet LAN data rates: 10,100,1000 Mbit/s, GSM bands supported: 850,900,1800,1900 MHz, Data transfer rate: 1000 Gbit/s

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.