Nintendo Wii U: Mario & Luigi Premium Pack, Wii, Black, 2048 MB, DDR3, IBM PowerPC, AMD Radeon
Nintendo Wii U: Mario & Luigi Premium Pack. Platform: Wii, Product color: Black, Internal memory: 2048 MB. Internal storage capacity: 32 GB, Compatible memory cards: SD, Maximum memory card size: 32 GB. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Power supply: 75 W. Width: 268 mm, Depth: 172 mm, Height: 46 mm