Nintendo logo

Nintendo The Legend of Zelda: Breath of the Wild Standard German, English, Italian Nintendo Switch

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59231
Info modified on:
14 Mar 2024, 19:50:27
Short summary description Nintendo The Legend of Zelda: Breath of the Wild Standard German, English, Italian Nintendo Switch:

Nintendo The Legend of Zelda: Breath of the Wild, Nintendo Switch, E10+ (Everyone 10+), Physical media

Long summary description Nintendo The Legend of Zelda: Breath of the Wild Standard German, English, Italian Nintendo Switch:

Nintendo The Legend of Zelda: Breath of the Wild. Game edition: Standard, Platform: Nintendo Switch, ESRB rating: E10+ (Everyone 10+), PEGI rating: 12, Developer: Nintendo, Release date (DD/MM/YYYY): 03,03,2017, Distribution type: Physical media

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.