Nintendo logo

Nintendo Wii Sports Bundle Wi-Fi White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31047
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Nintendo Wii Sports Bundle Wi-Fi White:

Nintendo Wii Sports Bundle, Wii, White, 512 MB, SD, DVD, 802.11b, 802.11g

Long summary description Nintendo Wii Sports Bundle Wi-Fi White:

Nintendo Wii Sports Bundle. Platform: Wii, Product color: White, Internal memory: 512 MB. Compatible memory cards: SD, Optical drive type: DVD. Wi-Fi standards: 802.11b, 802.11g. Width: 157 mm, Depth: 215,4 mm, Height: 44 mm. Game controllers included: Nunchuk, Games included: Wii Sports

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.