Nintendo Switch Pro Controller Monster Hunter Rise: Sunbreak Edition, Gamepad, Nintendo Switch, D-pad, Home button, Analogue / Digital, Wireless, Bluetooth
Nintendo Switch Pro Controller Monster Hunter Rise: Sunbreak Edition. Device type: Gamepad, Gaming platforms supported: Nintendo Switch, Gaming control function buttons: D-pad, Home button. Connectivity technology: Wireless, Device interface: Bluetooth, USB connector type: USB Type-C. Product color: Black, Grey, Silver. Power source: Cable/Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 308 g