NETGEAR logo

NETGEAR ReadyNAS 312 NAS Desktop Intel Atom® 2 GB 8 TB HDD ReadyNAS OS Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28119
Info modified on:
10 Aug 2024, 08:12:28
Short summary description NETGEAR ReadyNAS 312 NAS Desktop Intel Atom® 2 GB 8 TB HDD ReadyNAS OS Black:

NETGEAR ReadyNAS 312, NAS, Desktop, Intel Atom®, 2 GB, 8 TB, HDD

Long summary description NETGEAR ReadyNAS 312 NAS Desktop Intel Atom® 2 GB 8 TB HDD ReadyNAS OS Black:

NETGEAR ReadyNAS 312. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Intel Atom®, Processor frequency: 1,2 GHz. Internal memory: 2 GB. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: ReadyNAS OS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.