NETGEAR logo

NETGEAR RBS50 Network repeater White 10, 100, 1000 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39725
Info modified on:
14 Mar 2024, 19:20:57
Short summary description NETGEAR RBS50 Network repeater White 10, 100, 1000 Mbit/s:

NETGEAR RBS50, Network repeater, 1733 Mbit/s, 10,100,1000 Mbit/s, Internal, 10/100/1000Base-T(X), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n

Long summary description NETGEAR RBS50 Network repeater White 10, 100, 1000 Mbit/s:

NETGEAR RBS50. Type: Network repeater, Data transfer rate: 1733 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Antenna type: Internal. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product color: White. Output voltage: 12 V, Output current: 3,5 A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.