NETGEAR logo

NETGEAR RBR20 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159790
Info modified on:
14 Mar 2024, 19:36:02
Short summary description NETGEAR RBR20 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) White:

NETGEAR RBR20, Wi-Fi 5 (802.11ac), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description NETGEAR RBR20 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) White:

NETGEAR RBR20. WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 2200 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA-PSK. Routing protocols: RIP-1, RIP-2, Data link protocols: TCP/IP, DHCP, PPPoE, PPTP, Bigpond, Dynamic DNS, UPnP, SMB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.