NETGEAR logo

NETGEAR Orbi RBK753 AX4200 WiFi 6 Mesh System Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White 7 Internal

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172527
Info modified on:
20 Dec 2024, 05:13:23
Short summary description NETGEAR Orbi RBK753 AX4200 WiFi 6 Mesh System Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White 7 Internal:

NETGEAR Orbi RBK753 AX4200 WiFi 6 Mesh System, White, Internal, Power, 696 m², Tri-band (2.4 GHz / 5 GHz / 5 GHz), Wi-Fi 6 (802.11ax)

Long summary description NETGEAR Orbi RBK753 AX4200 WiFi 6 Mesh System Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White 7 Internal:

NETGEAR Orbi RBK753 AX4200 WiFi 6 Mesh System. Product color: White, Antenna type: Internal, LED indicators: Power. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Processor frequency: 1,4 GHz, Internal memory: 1000 MB, Flash memory: 512 MB. Width: 182,8 mm, Depth: 71,1 mm, Height: 231,1 mm. Number of products included: 3 pc(s), Number of units included: 3 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.