NETGEAR logo

NETGEAR PLP1000-100FRS PowerLine network adapter 1000 Mbit/s Ethernet LAN White 2 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87279
Info modified on:
14 Mar 2024, 18:59:33
Short summary description NETGEAR PLP1000-100FRS PowerLine network adapter 1000 Mbit/s Ethernet LAN White 2 pc(s):

NETGEAR PLP1000-100FRS, 1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Gigabit Ethernet, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, HomePlug AV / HomePlug Green PHY

Long summary description NETGEAR PLP1000-100FRS PowerLine network adapter 1000 Mbit/s Ethernet LAN White 2 pc(s):

NETGEAR PLP1000-100FRS. Maximum data transfer rate: 1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN interface type: Gigabit Ethernet. Power consumption (typical): 3,57 W, Power consumption (standby): 0,464 W. Product color: White. Width: 58 mm, Depth: 42 mm, Height: 120 mm. Quantity per pack: 2 pc(s), Cables included: LAN (RJ-45)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.