NETGEAR logo

NETGEAR MSM4310 Managed L3 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) 1U Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
501
Info modified on:
18 Jul 2025, 02:20:26
Short summary description NETGEAR MSM4310 Managed L3 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) 1U Black:

NETGEAR MSM4310, Managed, L3, 2.5G Ethernet (100/1000/2500), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description NETGEAR MSM4310 Managed L3 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) 1U Black:

NETGEAR MSM4310. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: 2.5G Ethernet (100/1000/2500), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 16000 entries, Switching capacity: 140 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qav, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: AC-in jack. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.