NETGEAR JNR1010, Ethernet LAN, White
NETGEAR JNR1010. WLAN data transfer rate (max): 150 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA-PSK, WPA2-PSK. Product color: White. Certification: - RoHS