NETGEAR logo

NETGEAR GS716T Managed L3 Gigabit Ethernet (10/100/1000) Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65099
Info modified on:
16 Mar 2021, 16:09:36
Short summary description NETGEAR GS716T Managed L3 Gigabit Ethernet (10/100/1000) Blue:

NETGEAR GS716T, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description NETGEAR GS716T Managed L3 Gigabit Ethernet (10/100/1000) Blue:

NETGEAR GS716T. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 16000 entries, Switching capacity: 36 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1as, IEEE 802.1s, IEEE 802.1v, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.