NETGEAR logo

NETGEAR EX7000 Network repeater Black 10, 100, 1000 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225252
Info modified on:
11 Dec 2023, 16:02:03
Short summary description NETGEAR EX7000 Network repeater Black 10, 100, 1000 Mbit/s:

NETGEAR EX7000, Network repeater, 1900 Mbit/s, 10,100,1000 Mbit/s, External, 10/100/1000Base-T(X), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n

Long summary description NETGEAR EX7000 Network repeater Black 10, 100, 1000 Mbit/s:

NETGEAR EX7000. Type: Network repeater, Data transfer rate: 1900 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Antenna type: External. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product color: Black, Housing material: Plastic, Mounting type: Desk/Wall. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.