NETGEAR logo

NETGEAR EX2700-100PES network extender Network repeater White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224948
Info modified on:
14 Mar 2024, 17:19:40
Short summary description NETGEAR EX2700-100PES network extender Network repeater White:

NETGEAR EX2700-100PES, Network repeater, 300 Mbit/s, 10/100Base-T(X), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 300 Mbit/s, 2,4 GHz

Long summary description NETGEAR EX2700-100PES network extender Network repeater White:

NETGEAR EX2700-100PES. Type: Network repeater, Data transfer rate: 300 Mbit/s. Cabling technology: 10/100Base-T(X), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 300 Mbit/s. Product color: White, LED indicators: Power, WPS. Width: 55 mm, Depth: 34 mm, Height: 67 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.