Neomounts logo

Neomounts FPMA-W820 TV mount/stand 68,6 cm (27") Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
636314
Info modified on:
23 Oct 2024, 04:02:32
Short summary description Neomounts FPMA-W820 TV mount/stand 68,6 cm (27") Silver:

Neomounts FPMA-W820, 75 x 75 mm, 100 x 100 mm, 0 - 90°, 0 - 180°, Aluminium, Silver

Long summary description Neomounts FPMA-W820 TV mount/stand 68,6 cm (27") Silver:

Neomounts FPMA-W820. Maximum weight capacity: 15 kg, Minimum screen size: 25,4 cm (10"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: 0 - 90°, Swivel angle range: 0 - 180°, Distance to the wall (min): 5 cm, Distance to the wall (max): 25 cm. Product color: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.