Neff GX 664, Fully built-in, Stainless steel, Buttons, LCD, 1,75 m, 1,65 m
Neff GX 664. Appliance placement: Fully built-in, Control panel color: Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 45 dB. Water consumption per cycle: 6 L, Energy consumption per cycle: 0,92 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 865 mm. Sustainability certificates: ENERGY STAR