Neff SX 53 M, Fully built-in, Stainless steel, Buttons, 1,7 m, 1,4 m, 1,7 m
Neff SX 53 M. Appliance placement: Fully built-in, Control panel color: Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 48 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 865 mm. Package width: 660 mm, Package depth: 680 mm, Package height: 925 mm