Neff GI7416CE0 freezer Upright freezer Built-in 127 L E White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16366
Info modified on:
20 Dec 2024, 14:07:01
Short summary description Neff GI7416CE0 freezer Upright freezer Built-in 127 L E White:

Neff GI7416CE0, 127 L, 20 kg/24h, SN-T, No Frost system, E, White

Long summary description Neff GI7416CE0 freezer Upright freezer Built-in 127 L E White:

Neff GI7416CE0. Freezer net capacity: 127 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 23 h, Noise level: 36 dB, Star rating: 4*, No Frost system. Door hinge: Left. Energy efficiency class: E, Annual energy consumption: 206 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.