Neff D79FL64N0, 460 m³/h, Ducted/Recirculating, A, A, C, 55 dB
Neff D79FL64N0. Maximum extraction power: 460 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product color: Stainless steel, Cord length: 1,3 m. Grease filter type: Stainless steel. Bulb power: 9 W, Bulb type: LED, Illuminance: 897 lx. Annual energy consumption: 37 kWh, Connected load: 169 W, AC input frequency: 50 - 60 Hz