NEC V191W-BK, 48,3 cm (19"), 1366 x 768 pixels, 5 ms, Black
NEC V191W-BK. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black