NEC logo

NEC NP1250 data projector 3700 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16485
Info modified on:
21 Jan 2020, 14:38:13
Short summary description NEC NP1250 data projector 3700 ANSI lumens LCD XGA (1024x768):

NEC NP1250, 3700 ANSI lumens, LCD, XGA (1024x768), 600:1, 15 - 108 kHz, 48 - 120 Hz

Long summary description NEC NP1250 data projector 3700 ANSI lumens LCD XGA (1024x768):

NEC NP1250. Projector brightness: 3700 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 24.4 - 32.5 mm. Serial interface type: RS-232. Noise level: 33 dB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.