MSI logo

MSI Z77A-G43 GAMING motherboard Intel® Z77 Express LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103175
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI Z77A-G43 GAMING motherboard Intel® Z77 Express LGA 1155 (Socket H2) ATX:

MSI Z77A-G43 GAMING, Intel, LGA 1155 (Socket H2), DDR3-SDRAM, 32 GB, DIMM, 1066,1333,1600,1866,2000,2133 MHz

Long summary description MSI Z77A-G43 GAMING motherboard Intel® Z77 Express LGA 1155 (Socket H2) ATX:

MSI Z77A-G43 GAMING. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2). Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. PCI Express slots version: 2.0, 3.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.