MSI logo

MSI Z370-A PRO motherboard Intel® Z370 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5667
Info modified on:
27 Sept 2022, 01:30:42
Short summary description MSI Z370-A PRO motherboard Intel® Z370 LGA 1151 (Socket H4) ATX:

MSI Z370-A PRO, Intel, LGA 1151 (Socket H4), Intel® Core™ i9, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI Z370-A PRO motherboard Intel® Z370 LGA 1151 (Socket H4) ATX:

MSI Z370-A PRO. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i9. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.