MSI X-Slim Series X370-021NE, AMD Dual-Core, 1,6 GHz, 34 cm (13.4"), 1366 x 768 pixels, 4 GB, 500 GB
MSI X-Slim Series X370-021NE. Processor family: AMD Dual-Core, Processor model: E-350, Processor frequency: 1,6 GHz. Display diagonal: 34 cm (13.4"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 6310M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 1,4 kg