MSI logo

MSI X-Slim Series X340-444 Intel® Pentium® SU2700 33,3 cm (13.1") 2 GB DDR2-SDRAM 160 GB HDD Windows 7 Home Basic Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10223
Info modified on:
29 Jan 2025, 19:02:28
Short summary description MSI X-Slim Series X340-444 Intel® Pentium® SU2700 33,3 cm (13.1") 2 GB DDR2-SDRAM 160 GB HDD Windows 7 Home Basic Black:

MSI X-Slim Series X340-444, Intel® Pentium®, 1,3 GHz, 33,3 cm (13.1"), 2 GB, 160 GB, Windows 7 Home Basic

Long summary description MSI X-Slim Series X340-444 Intel® Pentium® SU2700 33,3 cm (13.1") 2 GB DDR2-SDRAM 160 GB HDD Windows 7 Home Basic Black:

MSI X-Slim Series X340-444. Processor family: Intel® Pentium®, Processor model: SU2700, Processor frequency: 1,3 GHz. Display diagonal: 33,3 cm (13.1"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. On-board graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Basic. Product color: Black. Weight: 1,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.