MSI Workstation WS63 7RK-802FR, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1,51 TB
MSI Workstation WS63 7RK-802FR. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black