MSI logo

MSI Workstation WE72 7RJ-1098TW laptop Intel® Core™ i7 i7-7700HQ Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® Quadro® M2200 Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5652
Info modified on:
27 Jan 2025, 08:44:39
Short summary description MSI Workstation WE72 7RJ-1098TW laptop Intel® Core™ i7 i7-7700HQ Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® Quadro® M2200 Windows 10 Pro Black:

MSI Workstation WE72 7RJ-1098TW, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,13 TB

Long summary description MSI Workstation WE72 7RJ-1098TW laptop Intel® Core™ i7 i7-7700HQ Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® Quadro® M2200 Windows 10 Pro Black:

MSI Workstation WE72 7RJ-1098TW. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.