MSI logo

MSI Radeon RX 550 4GT LP OC AMD 4 GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25380
Info modified on:
02 Sept 2024, 20:34:07
Short summary description MSI Radeon RX 550 4GT LP OC AMD 4 GB GDDR5:

MSI Radeon RX 550 4GT LP OC, Radeon RX 550, 4 GB, GDDR5, 128 bit, 6000 MHz, PCI Express x16

Long summary description MSI Radeon RX 550 4GT LP OC AMD 4 GB GDDR5:

MSI Radeon RX 550 4GT LP OC. Graphics processor family: AMD, Graphics processor: Radeon RX 550, Processor frequency: 1203 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6000 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.