MSI logo

MSI AERO V360-007R graphics card NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115005
Info modified on:
06 Sept 2024, 11:17:05
Short summary description MSI AERO V360-007R graphics card NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

MSI AERO V360-007R, GeForce GTX 1080 Ti, 11 GB, GDDR5X, 352 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI AERO V360-007R graphics card NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

MSI AERO V360-007R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080 Ti, Processor frequency: 1506 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR5X, Memory bus: 352 bit, Memory clock speed: 11016 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.