MSI logo

MSI GAMING V320-059R graphics card NVIDIA GeForce GTX 950 2 GB GDDR5

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130380
Info modified on:
02 Sept 2024, 20:34:03
Short summary description MSI GAMING V320-059R graphics card NVIDIA GeForce GTX 950 2 GB GDDR5:

MSI GAMING V320-059R, GeForce GTX 950, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI GAMING V320-059R graphics card NVIDIA GeForce GTX 950 2 GB GDDR5:

MSI GAMING V320-059R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 950, Processor frequency: 1102 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6610 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.