MSI logo

MSI V257-032R graphics card NVIDIA GeForce GTX 560 Ti 1,25 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99311
Info modified on:
18 May 2018, 04:57:36
Short summary description MSI V257-032R graphics card NVIDIA GeForce GTX 560 Ti 1,25 GB GDDR5:

MSI V257-032R, GeForce GTX 560 Ti, 1,25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI V257-032R graphics card NVIDIA GeForce GTX 560 Ti 1,25 GB GDDR5:

MSI V257-032R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 750 MHz. Discrete graphics card memory: 1,25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.