MSI logo

MSI V214-001R graphics card AMD 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155140
Info modified on:
04 Apr 2019, 10:49:51
Short summary description MSI V214-001R graphics card AMD 1 GB GDDR5:

MSI V214-001R, 1 GB, GDDR5, 128 bit, 4800 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI V214-001R graphics card AMD 1 GB GDDR5:

MSI V214-001R. Graphics processor family: AMD, Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.