MSI logo

MSI Radeon X1550 - PCI-E Graphic Card 256MB GDDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61938
Info modified on:
22 Nov 2017, 02:24:57
Short summary description MSI Radeon X1550 - PCI-E Graphic Card 256MB GDDR2:

MSI Radeon X1550 - PCI-E Graphic Card 256MB, GDDR2, 64 bit, 800 MHz, 3840 x 2400 pixels

Long summary description MSI Radeon X1550 - PCI-E Graphic Card 256MB GDDR2:

MSI Radeon X1550 - PCI-E Graphic Card 256MB. Processor frequency: 550 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.