MSI logo

MSI Wind U270-215NL netbook AMD Dual-Core E-450 29,5 cm (11.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73228
Info modified on:
23 Jan 2025, 19:25:53
Short summary description MSI Wind U270-215NL netbook AMD Dual-Core E-450 29,5 cm (11.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

MSI Wind U270-215NL, AMD Dual-Core, 1,65 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description MSI Wind U270-215NL netbook AMD Dual-Core E-450 29,5 cm (11.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

MSI Wind U270-215NL. Product type: Netbook. Processor family: AMD Dual-Core, Processor model: E-450, Processor frequency: 1,65 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 1,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.