MSI TV@nywhere Pro, Analog, 87,50 - 108,00 MHz, 16:9, PCI, 120 mm, 65 mm
MSI TV@nywhere Pro. TV tuner type: Analog, Tuning range: 87,50 - 108,00 MHz. Aspect ratio: 16:9. Interface type: PCI. Width: 120 mm, Height: 65 mm. Minimum RAM: 256 MB, Minimum storage drive space: 2 MB, Minimum processor: Pentium 4 2.0 GHz