location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI StarMouse SW-101 (Black) mouse RF Wireless Laser 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarMouse SW-101 (Black)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SW-101
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:54:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI StarMouse SW-101 (Black) mouse RF Wireless Laser 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 800 DPI Black
  • - RF Wireless
  • - Buttons quantity: 4
  • - 2 AA Alkaline
More>>>
Short summary description MSI StarMouse SW-101 (Black) mouse RF Wireless Laser 800 DPI:
This short summary of the MSI StarMouse SW-101 (Black) mouse RF Wireless Laser 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

MSI StarMouse SW-101 (Black), Laser, RF Wireless, 800 DPI, Black

Long summary description MSI StarMouse SW-101 (Black) mouse RF Wireless Laser 800 DPI:
This is an auto-generated long summary of MSI StarMouse SW-101 (Black) mouse RF Wireless Laser 800 DPI based on the first three specs of the first five spec groups.

MSI StarMouse SW-101 (Black). Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 4. Product color: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
4
Movement resolution
800 DPI
Frequency band
2.4 GHz
Design
Product color *
Black
Power
Number of batteries supported
2
Power
Battery type
AA
Battery technology
Alkaline
Battery life (max)
366 h
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Weight
80 g
Other features
Compatible operating systems
- Windows 2000 SP4/ XP SP2/ Vista - Mac OS 10.4
Minimum system requirements
USB
Mouse dimensions (WxDxH)
97 x 57 x 37,3 mm
Brand Image Article code product Stock Price from
MSI StarMouse ES-101 (Black) mouse USB Type-A Laser 1600 DPI MSI StarMouse ES-101 (Black) mouse USB Type-A Laser 1600 DPI
(show image)
ES-101 StarMouse ES-101 (Black) 0.00
(excl. VAT)
0 (incl. VAT)
MSI Star GS-501 mouse RF Wireless Laser 2400 DPI MSI Star GS-501 mouse RF Wireless Laser 2400 DPI
(show image)
GS-501 Star Mouse GS-501 0.00
(excl. VAT)
0 (incl. VAT)