location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI StarMouse ES-101 (Black) mouse USB Type-A Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarMouse ES-101 (Black)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES-101
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:34:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI StarMouse ES-101 (Black) mouse USB Type-A Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 1600 DPI Black
  • - USB Type-A
  • - Buttons quantity: 3
  • - 600 m
More>>>
Short summary description MSI StarMouse ES-101 (Black) mouse USB Type-A Laser 1600 DPI:
This short summary of the MSI StarMouse ES-101 (Black) mouse USB Type-A Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

MSI StarMouse ES-101 (Black), Laser, USB Type-A, 1600 DPI, Black

Long summary description MSI StarMouse ES-101 (Black) mouse USB Type-A Laser 1600 DPI:
This is an auto-generated long summary of MSI StarMouse ES-101 (Black) mouse USB Type-A Laser 1600 DPI based on the first three specs of the first five spec groups.

MSI StarMouse ES-101 (Black). Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 3. Product color: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
3
Movement resolution
1600 DPI
Design
Product color *
Black
Ergonomics
Cable length
600 m
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Weight
71 g
Other features
Compatible operating systems
- WindowsR 2000, Me, XP - Mac OS 10.4
Minimum system requirements
USB
Mouse dimensions (WxDxH)
95 x 62 x 35,70 mm
Source Review comments Score
pcfrags.com
Updated:
2017-03-01 10:19:44
MSIs StarMouse is a great mouse that performs well under pressure and has instant curb appeal. With its shiny black surface, silver trims and features, this mouse will turn heads.The Uni-Retractable cable is a great feature, but if this mouse were to...
Good Performance very accurate and fast, Looks very stylish, UniRetractable cable...
Bad Cable length needs to be longer, Buy Now:, Go...
Bottom line MSIs StarMouse is a great mouse that performs well under pressure and has instant curb appeal. With its shiny black surface, silver trims and features, this mouse will turn heads.The Uni-Retractable cable is a great feature, but if this mouse were to...
0%
Brand Image Article code product Stock Price from
MSI StarMouse SW-101 (Black) mouse RF Wireless Laser 800 DPI MSI StarMouse SW-101 (Black) mouse RF Wireless Laser 800 DPI
(show image)
SW-101 StarMouse SW-101 (Black) 0.00
(excl. VAT)
0 (incl. VAT)