MSI logo

MSI RX1950PRO-VT2D512E graphics card GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63599
Info modified on:
04 Apr 2019, 06:51:23
Short summary description MSI RX1950PRO-VT2D512E graphics card GDDR3:

MSI RX1950PRO-VT2D512E, GDDR3, 256 bit, 1380 MHz, 2560 x 1600 pixels

Long summary description MSI RX1950PRO-VT2D512E graphics card GDDR3:

MSI RX1950PRO-VT2D512E. Processor frequency: 670 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1380 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.