MSI logo

MSI AERO ITX GeForce RTX 3060 12G OC NVIDIA 12 GB GDDR6

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192550
Info modified on:
02 Sept 2024, 20:35:35
Short summary description MSI AERO ITX GeForce RTX 3060 12G OC NVIDIA 12 GB GDDR6:

MSI AERO ITX GeForce RTX 3060 12G OC, GeForce RTX 3060, 12 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI AERO ITX GeForce RTX 3060 12G OC NVIDIA 12 GB GDDR6:

MSI AERO ITX GeForce RTX 3060 12G OC. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.