MSI logo

MSI R7 265 2GD5 OC graphics card AMD Radeon R7 265 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82712
Info modified on:
02 Sept 2024, 20:33:49
Short summary description MSI R7 265 2GD5 OC graphics card AMD Radeon R7 265 2 GB GDDR5:

MSI R7 265 2GD5 OC, Radeon R7 265, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description MSI R7 265 2GD5 OC graphics card AMD Radeon R7 265 2 GB GDDR5:

MSI R7 265 2GD5 OC. Graphics processor family: AMD, Graphics processor: Radeon R7 265, Processor frequency: 900 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5600 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.