MSI logo

MSI R7 240 1GD3 64B LP graphics card AMD Radeon R7 240 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55605
Info modified on:
02 Sept 2024, 20:32:51
Short summary description MSI R7 240 1GD3 64B LP graphics card AMD Radeon R7 240 1 GB GDDR3:

MSI R7 240 1GD3 64B LP, Radeon R7 240, 1 GB, GDDR3, 64 bit, 1920 x 1080 pixels, PCI Express 3.0

Long summary description MSI R7 240 1GD3 64B LP graphics card AMD Radeon R7 240 1 GB GDDR3:

MSI R7 240 1GD3 64B LP. Graphics processor family: AMD, Graphics processor: Radeon R7 240, Processor frequency: 730 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1600 MHz. Maximum resolution: 1920 x 1080 pixels. DirectX version: 11.2, OpenGL version: 4.3. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.